Panduit Corp. Terminals - Rectangular Connectors LCDX2/0-38DH-X

Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11834-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11834-ND
Terminals - Rectangular Connectors 298-11834-ND
CONN TERM RECT TONG 2/0 AWG #3/8

CONN TERM RECT TONG 2/0 AWG #3/8

Buy Now Datasheet
Term, 45Deg Compression Lug, M10, 2/0Awg; Product Range Panduit - 52AH0936 - Newark, An Avnet Company
Chicago, IL, United States
Term, 45Deg Compression Lug, M10, 2/0Awg; Product Range Panduit
52AH0936
Term, 45Deg Compression Lug, M10, 2/0Awg; Product Range Panduit 52AH0936
TERM, 45DEG COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCDX-H Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERM, 45DEG COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCDX-H Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11834-ND 52AH0936
Product Name Terminals - Rectangular Connectors Term, 45Deg Compression Lug, M10, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details