Panduit Corp. Terminals - Rectangular Connectors LCDX2/0-38D-X

Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11835-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11835-ND
Terminals - Rectangular Connectors 298-11835-ND
CONN TERM RECT TONG 2/0 AWG #3/8

CONN TERM RECT TONG 2/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit - 52AH0935 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit
52AH0935
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit 52AH0935
TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11835-ND 52AH0935
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details