The product is a rectangular connector terminal designed for use with flexible, extra-flexible, and code stranded copper conductors. It features a two-hole standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The terminal is tin-plated to resist corrosion and is UL Listed and CSA Certified for use at voltages up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It is suitable for various conductor sizes, including Class G, H, I, K, M, and Diesel Locomotive conductors. The product is also American Bureau of Shipping approved and available with NEMA hole sizes and spacing, making it versatile for different applications.
CONN TERM RECT LUG 1/0 AWG #1/4
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-22299-ND |
| Product Name | Terminals - Rectangular Connectors |
| Terminal Type | Lug, Grounding |