Panduit Corp. Terminals - Rectangular Connectors LCDN2/0-14A-X

Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11828-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11828-ND
Terminals - Rectangular Connectors 298-11828-ND
CONN TERM RECT TONG 2/0 AWG #1/4

CONN TERM RECT TONG 2/0 AWG #1/4

Buy Now Datasheet
Compression Lug, 1/4, Crimp, 00Awg; Product Range Panduit - 64K1352 - Newark, An Avnet Company
Chicago, IL, United States
Compression Lug, 1/4, Crimp, 00Awg; Product Range Panduit
64K1352
Compression Lug, 1/4, Crimp, 00Awg; Product Range Panduit 64K1352
COMPRESSION LUG, 1/4", CRIMP, 00AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/4" RoHS Compliant: Yes

COMPRESSION LUG, 1/4", CRIMP, 00AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11828-ND 64K1352
Product Name Terminals - Rectangular Connectors Compression Lug, 1/4, Crimp, 00Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details