Panduit Corp. Terminals - Rectangular Connectors LCD6-14A-L

Description
CONN TERM RECT LUG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10584-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10584-ND
Terminals - Rectangular Connectors 298-10584-ND
CONN TERM RECT LUG 6 AWG #1/4

CONN TERM RECT LUG 6 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 6 Awg; Product Range Panduit - 13AC4728 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6 Awg; Product Range Panduit
13AC4728
Terminal, Compression Lug, M6, 6 Awg; Product Range Panduit 13AC4728
TERMINAL, COMPRESSION LUG, M6, 6 AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6 AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet
COPPER LUG, 2 HOLE, #6 AWG, 1/4 BOLT - 70044059 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 2 HOLE, #6 AWG, 1/4 BOLT
70044059
COPPER LUG, 2 HOLE, #6 AWG, 1/4 BOLT 70044059
Code Conductor, Two-Hole, Standard Barrel with Window Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Stranded Copper Conductors Type LCD Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools Tested by Telcordia - meets NEBS Level 3 American Bureau of Shipping Type Approved Available with NEMA hole sizes and spacing

Code Conductor, Two-Hole, Standard Barrel with Window Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Copper Conductors
Type LCD

  • Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection
  • Inspection window to visually assure full conductor insertion
  • Tin plated to inhibit corrosion
  • UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies
  • UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools
  • Tested by Telcordia - meets NEBS Level 3
  • American Bureau of Shipping Type Approved
  • Available with NEMA hole sizes and spacing
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10584-ND 13AC4728 70044059
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 6 Awg; Product Range Panduit COPPER LUG, 2 HOLE, #6 AWG, 1/4 BOLT
Terminal Type Lug, Grounding Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data