Panduit Corp. Terminals - Rectangular Connectors LCD6-10AF-L

Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11818-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11818-ND
Terminals - Rectangular Connectors 298-11818-ND
CONN TERM RECT TONG 6 AWG #10

CONN TERM RECT TONG 6 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit - 54H0045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
54H0045
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit 54H0045
TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11818-ND 54H0045
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data