Panduit Corp. Terminals - Rectangular Connectors LCD6-10A-L

Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11820-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11820-ND
Terminals - Rectangular Connectors 298-11820-ND
CONN TERM RECT TONG 6 AWG #10

CONN TERM RECT TONG 6 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit - 14AC0786 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
14AC0786
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit 14AC0786
TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11820-ND 14AC0786
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details