Panduit Corp. Lugs LCD4-38DH-L

Description
Terminal Connector Rectangular Rectangular Tongue 4 AWG 3/8 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 4 AWG 3/8 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-22265-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 4 AWG 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 4 AWG 3/8 Stud

Buy Now Datasheet
#4 Awg Wire, 45 Angle Tongue, 3/8
Chicago, IL, United States
#4 Awg Wire, 45 Angle Tongue, 3/8" Bolt Hole, 1" Hole Spacing Rohs Compliant Panduit
66H1569
#4 Awg Wire, 45 Angle Tongue, 3/8" Bolt Hole, 1" Hole Spacing Rohs Compliant Panduit 66H1569
#4 AWG Wire, 45 Angle Tongue, 3/8" Bolt Hole, 1" Hole Spacing RoHS Compliant: Yes

#4 AWG Wire, 45 Angle Tongue, 3/8" Bolt Hole, 1" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-22265-ND 66H1569
Product Name Lugs #4 Awg Wire, 45 Angle Tongue, 3/8" Bolt Hole, 1" Hole Spacing Rohs Compliant Panduit
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details