Panduit Corp. #4 Awg Wire, 45 Angle Tongue, 1/4 Bolt Hole, 1 Hole Spacing Rohs Compliant Panduit LCD4-14DH-L

Description
#4 AWG Wire, 45 Angle Tongue, 1/4" Bolt Hole, 1" Hole Spacing RoHS Compliant: Yes
Description
#4 AWG Wire, 45 Angle Tongue, 1/4" Bolt Hole, 1" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
#4 Awg Wire, 45 Angle Tongue, 1/4 Bolt Hole, 1 Hole Spacing Rohs Compliant Panduit - 66H1566 - Newark, An Avnet Company
Chicago, IL, United States
#4 Awg Wire, 45 Angle Tongue, 1/4 Bolt Hole, 1 Hole Spacing Rohs Compliant Panduit
66H1566
#4 Awg Wire, 45 Angle Tongue, 1/4 Bolt Hole, 1 Hole Spacing Rohs Compliant Panduit 66H1566
#4 AWG Wire, 45 Angle Tongue, 1/4" Bolt Hole, 1" Hole Spacing RoHS Compliant: Yes

#4 AWG Wire, 45 Angle Tongue, 1/4" Bolt Hole, 1" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hookup Wires
Product Number 66H1566
Product Name #4 Awg Wire, 45 Angle Tongue, 1/4 Bolt Hole, 1 Hole Spacing Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS999-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details