Panduit Corp. Terminals - Rectangular Connectors LCD4-14DF-L

Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - LCD4-14DF-L-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
LCD4-14DF-L-ND
Terminals - Rectangular Connectors LCD4-14DF-L-ND
CONN TERM RECT TONG 4 AWG #1/4

CONN TERM RECT TONG 4 AWG #1/4

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit - 52AH0956 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit
52AH0956
Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit 52AH0956
TERM, 90DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number LCD4-14DF-L-ND 52AH0956
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details