Panduit Corp. Terminals - Rectangular Connectors LCD4-14D-L

Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11816-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11816-ND
Terminals - Rectangular Connectors 298-11816-ND
CONN TERM RECT TONG 4 AWG #1/4

CONN TERM RECT TONG 4 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, 1/4, 3Awg; Product Range Panduit - 72AC7926 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4, 3Awg; Product Range Panduit
72AC7926
Terminal, Compression Lug, 1/4, 3Awg; Product Range Panduit 72AC7926
TERMINAL, COMPRESSION LUG, 1/4", 3AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4", 3AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11816-ND 72AC7926
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/4, 3Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Bootlace Ferrules - 1787340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details