Panduit Corp. Terminals - Rectangular Connectors LCD4-14AF-L

Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11814-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11814-ND
Terminals - Rectangular Connectors 298-11814-ND
CONN TERM RECT TONG 4 AWG #1/4

CONN TERM RECT TONG 4 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit - 73C7054 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
73C7054
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit 73C7054
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11814-ND 73C7054
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data