Panduit Corp. Terminals - Rectangular Connectors LCD4-14A-L

Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10583-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10583-ND
Terminals - Rectangular Connectors 298-10583-ND
CONN TERM RECT TONG 4 AWG #1/4

CONN TERM RECT TONG 4 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, 1/4In, Crimp; Product Range Panduit - 24C5072 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/4In, Crimp; Product Range Panduit
24C5072
Terminal, Compression Lug, 1/4In, Crimp; Product Range Panduit 24C5072
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud/Tab Size:0.25" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud/Tab Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-10583-ND 24C5072
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/4In, Crimp; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1787272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details