Panduit Corp. Terminals - Rectangular Connectors LCD4/0-38D-X

Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14889-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14889-ND
Terminals - Rectangular Connectors 298-14889-ND
CONN TERM RECT TONG 4/0 AWG #3/8

CONN TERM RECT TONG 4/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit - 52AH0961 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
52AH0961
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit 52AH0961
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14889-ND 52AH0961
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details