Panduit Corp. Terminals - Rectangular Connectors LCD4/0-12-X

Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14888-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14888-ND
Terminals - Rectangular Connectors 298-14888-ND
CONN TERM RECT TONG 4/0 AWG #1/2

CONN TERM RECT TONG 4/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit - 52AH0959 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit
52AH0959
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit 52AH0959
TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14888-ND 52AH0959
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1849660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details