Panduit Corp. Terminals - Rectangular Connectors LCD3/0-12-X

Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14886-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14886-ND
Terminals - Rectangular Connectors 298-14886-ND
CONN TERM RECT TONG 3/0 AWG #1/2

CONN TERM RECT TONG 3/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit - 72AC7925 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit
72AC7925
Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit 72AC7925
TERMINAL, COMPRESSION LUG, 1/2", 3/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", 3/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14886-ND 72AC7925
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details