Panduit Corp. #2 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, 3/4 Hole Spacing Rohs Compliant Panduit LCD2-56BH-Q

Description
#2 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, 3/4" Hole Spacing RoHS Compliant: Yes
Description
#2 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, 3/4" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
#2 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, 3/4 Hole Spacing Rohs Compliant Panduit - 66H1507 - Newark, An Avnet Company
Chicago, IL, United States
#2 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, 3/4 Hole Spacing Rohs Compliant Panduit
66H1507
#2 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, 3/4 Hole Spacing Rohs Compliant Panduit 66H1507
#2 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, 3/4" Hole Spacing RoHS Compliant: Yes

#2 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, 3/4" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hookup Wires
Product Number 66H1507
Product Name #2 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, 3/4 Hole Spacing Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details