The Panduit Terminal, Compression Lug, 1/4In, Crimp (part number 33C3041) is designed for use with stranded copper conductors. It features a standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The lug is tin-plated to resist corrosion and is UL Listed and CSA Certified for applications up to 35 kV and rated for temperatures up to 90°C when crimped with compatible tools. It accommodates a wide range of wire sizes and is tested to meet NEBS Level 3 standards, making it suitable for various electrical applications. The product is also American Bureau of Shipping approved, ensuring compliance with industry standards.
CONN TERM RECT TONG 2 AWG #1/4
TERMINAL, COMPRESSION LUG, 1/4IN, CRIMP; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud/Tab Size:0.25" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-14885-ND | 33C3041 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, 1/4In, Crimp; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |