Panduit Corp. Electronic Connector LCD2/0-38DH-X

Description
CONN TERM RECT TONG 2/0 AWG #3/8 Product overview: LCD2/0-38DH-X from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCD2/0-38DH-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8 Product overview: LCD2/0-38DH-X from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCD2/0-38DH-X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 395-LCD2/0-38DH-X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
395-LCD2/0-38DH-X
Electronic Connector 395-LCD2/0-38DH-X
CONN TERM RECT TONG 2/0 AWG #3/8 Product overview: LCD2/0-38DH-X from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCD2/0-38DH-X can be used for catalog matching and distributor lookup.

CONN TERM RECT TONG 2/0 AWG #3/8 Product overview: LCD2/0-38DH-X from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCD2/0-38DH-X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - LCD2/0-38DH-X - 922799-LCD2/0-38DH-X - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LCD2/0-38DH-X
922799-LCD2/0-38DH-X
Rectangular Connectors - LCD2/0-38DH-X 922799-LCD2/0-38DH-X
Manufacturer: Panduit Corp Win Source Part Number: 922799-LCD2/0-38DH-X Series: Pan-Lug® Features: Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud Package: Bulk Mounting: Free Hanging (In-Line), 45° Angle Part Status: Obsolete Family Name: LCD2 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 07498356742, -3255-LCD2/0-38DH-X

Manufacturer: Panduit Corp
Win Source Part Number: 922799-LCD2/0-38DH-X
Series: Pan-Lug®
Features: Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud
Package: Bulk
Mounting: Free Hanging (In-Line), 45° Angle
Part Status: Obsolete
Family Name: LCD2
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 07498356742, -3255-LCD2/0-38DH-X

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 395-LCD2/0-38DH-X 922799-LCD2/0-38DH-X
Product Name Electronic Connector Rectangular Connectors - LCD2/0-38DH-X
Termination Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details