Panduit Corp. Terminals - Rectangular Connectors LCD2/0-38D-X

Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14883-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14883-ND
Terminals - Rectangular Connectors 298-14883-ND
CONN TERM RECT TONG 2/0 AWG #3/8

CONN TERM RECT TONG 2/0 AWG #3/8

Buy Now Datasheet
Compression Lug, 3/8, Crimp, 00Awg; Product Range Panduit - 50B6549 - Newark, An Avnet Company
Chicago, IL, United States
Compression Lug, 3/8, Crimp, 00Awg; Product Range Panduit
50B6549
Compression Lug, 3/8, Crimp, 00Awg; Product Range Panduit 50B6549
COMPRESSION LUG, 3/8", CRIMP, 00AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:3/8" RoHS Compliant: Yes

COMPRESSION LUG, 3/8", CRIMP, 00AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14883-ND 50B6549
Product Name Terminals - Rectangular Connectors Compression Lug, 3/8, Crimp, 00Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Ring Terminals - 1788611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details