Panduit Corp. Terminals - Rectangular Connectors LCD2/0-14B-X

Description
CONN TERM RECT LUG 2/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 2/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11807-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11807-ND
Terminals - Rectangular Connectors 298-11807-ND
CONN TERM RECT LUG 2/0 AWG #1/4

CONN TERM RECT LUG 2/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit - 14AC0784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
14AC0784
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit 14AC0784
TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11807-ND 14AC0784
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data