Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCD2/0-12-X

Description
Win Source Part Number: 1054658-LCD2/0-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 4.300" (109.22mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCA2/0-56-X; LCAX2/0-12-X; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-14882,LCD2/0-12- X-ND,07498390092 Base Product Number: LCD2
Request a Quote Datasheet
Description
Win Source Part Number: 1054658-LCD2/0-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 4.300" (109.22mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCA2/0-56-X; LCAX2/0-12-X; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-14882,LCD2/0-12- X-ND,07498390092 Base Product Number: LCD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1054658-LCD2/0-12-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1054658-LCD2/0-12-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1054658-LCD2/0-12-X
Win Source Part Number: 1054658-LCD2/0-12-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 4.300" (109.22mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/2 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Diameter - Ring ID: 0.530" (13.46mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCA2/0-56-X; LCAX2/0-12-X; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-14882,LCD2/0-12- X-ND,07498390092 Base Product Number: LCD2

Win Source Part Number: 1054658-LCD2/0-12-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 4.300" (109.22mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.450" (11.43mm)
Diameter - Barrel OD: 0.580" (14.73mm)
Diameter - Ring ID: 0.530" (13.46mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCA2/0-56-X; LCAX2/0-12-X;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-14882,LCD2/0-12-X-ND,07498390092
Base Product Number: LCD2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1054658-LCD2/0-12-X
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details