Panduit Corp. Terminals - LCD2/0-00-X LCD2/0-00-X

Description
Manufacturer: Panduit Corp Win Source Part Number: 1028112-LCD2/0-00-X Packaging: Bulk Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 2/0 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 4.300" (109.22mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Terminal Style: No Stud Hole Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1028112-LCD2/0-00-X Packaging: Bulk Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 2/0 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 4.300" (109.22mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Terminal Style: No Stud Hole Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - LCD2/0-00-X - 1028112-LCD2/0-00-X - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCD2/0-00-X
1028112-LCD2/0-00-X
Terminals - LCD2/0-00-X 1028112-LCD2/0-00-X
Manufacturer: Panduit Corp Win Source Part Number: 1028112-LCD2/0-00-X Packaging: Bulk Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 2/0 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 4.300" (109.22mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Terminal Style: No Stud Hole Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1028112-LCD2/0-00-X
Packaging: Bulk
Color: Black
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 2/0 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 4.300" (109.22mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Terminal Style: No Stud Hole
Diameter - Barrel ID: 0.450" (11.43mm)
Diameter - Barrel OD: 0.580" (14.73mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
#2/0 Awg Rohs Compliant Panduit - 66H1508 - Newark, An Avnet Company
Chicago, IL, United States
#2/0 Awg Rohs Compliant Panduit
66H1508
#2/0 Awg Rohs Compliant Panduit 66H1508
#2/0 AWG ROHS COMPLIANT: YES

#2/0 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1028112-LCD2/0-00-X 66H1508
Product Name Terminals - LCD2/0-00-X #2/0 Awg Rohs Compliant Panduit
Termination Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details