Panduit Corp. Terminals - Rectangular Connectors LCD10-14D-L

Description
CONN TERM RECT TONG 10 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 10 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11801-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11801-ND
Terminals - Rectangular Connectors 298-11801-ND
CONN TERM RECT TONG 10 AWG #1/4

CONN TERM RECT TONG 10 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit - 52AH0949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit
52AH0949
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit 52AH0949
TERMINAL, COMPRESSION LUG, M6, 10AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 10AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11801-ND 52AH0949
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 10Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details