Panduit Corp. Terminals - Rectangular Connectors LCD10-14AF-L

Description
CONN TERM RECT TONG 10 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 10 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11800-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11800-ND
Terminals - Rectangular Connectors 298-11800-ND
CONN TERM RECT TONG 10 AWG #1/4

CONN TERM RECT TONG 10 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit - 14AC0782 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit
14AC0782
Terminal, Compression Lug, M6, 10Awg; Product Range Panduit 14AC0782
TERMINAL, COMPRESSION LUG, M6, 10AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 10AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11800-ND 14AC0782
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 10Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details