The Terminal, Compression Lug, M6, 10AWG from Panduit is designed for use with stranded copper conductors. It features a standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The lug is tin-plated to resist corrosion and is UL Listed and CSA Certified for applications up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It is also approved by the American Bureau of Shipping and has been tested to meet NEBS Level 3 standards. The product is suitable for a variety of applications requiring reliable electrical connections.
CONN TERM RECT LUG 10 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 10AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-9977-ND | 14AC0781 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 10Awg; Product Range Panduit |
| Terminal Type | Lug, Grounding | Wire Lug |