Panduit Corp. Terminals - Rectangular Connectors LCD10-10AF-L

Description
CONN TERM RECT TONG 10-14AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 10-14AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11798-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11798-ND
Terminals - Rectangular Connectors 298-11798-ND
CONN TERM RECT TONG 10-14AWG #10

CONN TERM RECT TONG 10-14AWG #10

Buy Now Datasheet
Term, 90Deg Compression Lug, M5, 10Awg; Product Range Panduit - 52AH3452 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M5, 10Awg; Product Range Panduit
52AH3452
Term, 90Deg Compression Lug, M5, 10Awg; Product Range Panduit 52AH3452
TERM, 90DEG COMPRESSION LUG, M5, 10AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M5, 10AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11798-ND 52AH3452
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M5, 10Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details