CONN TERM RECT TONG 10-14AWG #10
Copper Compression Lug, 2 #10 Hole, AWG,
TERMINAL, COMPRESSION LUG, M5, 10AWG; Product Range:LCD Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-11799-ND | LCD10-10A-L | 14AC0780 |
| Product Name | Terminals - Rectangular Connectors | Copper Compression Lug, 2 #10 Hole, AWG, | Terminal, Compression Lug, M5, 10Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug | Wire Lug |