Panduit Corp. Terminals - Rectangular Connectors LCD1-56CF-E

Description
CONN TERM RECT TONG 1 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22239-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22239-ND
Terminals - Rectangular Connectors 298-22239-ND
CONN TERM RECT TONG 1 AWG #5/16

CONN TERM RECT TONG 1 AWG #5/16

Buy Now Datasheet
Term, 90Deg Compression Lug, M8, 1Awg; Product Range Panduit - 52AH0946 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M8, 1Awg; Product Range Panduit
52AH0946
Term, 90Deg Compression Lug, M8, 1Awg; Product Range Panduit 52AH0946
TERM, 90DEG COMPRESSION LUG, M8, 1AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M8, 1AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-22239-ND 52AH0946
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M8, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details