Panduit Corp. Lugs LCD1-14AH-E

Description
Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - LCD1-14AH-E-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud

Terminal Connector Rectangular Rectangular Tongue 1 AWG 1/4 Stud

Buy Now Datasheet
#1 Awg Wire, 45 Angle Tongue, 1/4
Chicago, IL, United States
#1 Awg Wire, 45 Angle Tongue, 1/4" Bolt Hole, 5/8" Hole Spacing Rohs Compliant Panduit
66H1460
#1 Awg Wire, 45 Angle Tongue, 1/4" Bolt Hole, 5/8" Hole Spacing Rohs Compliant Panduit 66H1460
#1 AWG Wire, 45 Angle Tongue, 1/4" Bolt Hole, 5/8" Hole Spacing RoHS Compliant: Yes

#1 AWG Wire, 45 Angle Tongue, 1/4" Bolt Hole, 5/8" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCD1-14AH-E-ND 66H1460
Product Name Lugs #1 Awg Wire, 45 Angle Tongue, 1/4" Bolt Hole, 5/8" Hole Spacing Rohs Compliant Panduit
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details