Panduit Corp. #1/0 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, .88 Hole Spacing Rohs Compliant Panduit LCD1/0-56CH-X

Description
#1/0 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, .88" Hole Spacing RoHS Compliant: Yes
Description
#1/0 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, .88" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
#1/0 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, .88 Hole Spacing Rohs Compliant Panduit - 66H1480 - Newark, An Avnet Company
Chicago, IL, United States
#1/0 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, .88 Hole Spacing Rohs Compliant Panduit
66H1480
#1/0 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, .88 Hole Spacing Rohs Compliant Panduit 66H1480
#1/0 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, .88" Hole Spacing RoHS Compliant: Yes

#1/0 AWG Wire, 45 Angle Tongue, 5/16" Bolt Hole, .88" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hookup Wires
Product Number 66H1480
Product Name #1/0 Awg Wire, 45 Angle Tongue, 5/16 Bolt Hole, .88 Hole Spacing Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Hook Up Wire - 168513-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details