Panduit Corp. Terminals - Rectangular Connectors LCD1/0-38D-X

Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14878-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14878-ND
Terminals - Rectangular Connectors 298-14878-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
Compression Lug, 3/8, Crimp, 0Awg; Product Range Panduit - 27C8869 - Newark, An Avnet Company
Chicago, IL, United States
Compression Lug, 3/8, Crimp, 0Awg; Product Range Panduit
27C8869
Compression Lug, 3/8, Crimp, 0Awg; Product Range Panduit 27C8869
COMPRESSION LUG, 3/8", CRIMP, 0AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:3/8" RoHS Compliant: Yes

COMPRESSION LUG, 3/8", CRIMP, 0AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14878-ND 27C8869
Product Name Terminals - Rectangular Connectors Compression Lug, 3/8, Crimp, 0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data