Panduit Corp. Term, 90Deg Compression Lug, M6, 1/0Awg; Product Range Panduit LCD1/0-14BF-X

Description
TERM, 90DEG COMPRESSION LUG, M6, 1/0AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Description
TERM, 90DEG COMPRESSION LUG, M6, 1/0AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Term, 90Deg Compression Lug, M6, 1/0Awg; Product Range Panduit - 52AH0948 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 1/0Awg; Product Range Panduit
52AH0948
Term, 90Deg Compression Lug, M6, 1/0Awg; Product Range Panduit 52AH0948
TERM, 90DEG COMPRESSION LUG, M6, 1/0AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 1/0AWG; Product Range:Pan-Lug LCD-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52AH0948
Product Name Term, 90Deg Compression Lug, M6, 1/0Awg; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
#6 Stud Solder Lug - 7332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers