Panduit Corp. Terminals - Rectangular Connectors LCD1/0-14A-X

Description
CONN TERM RECT LUG 1/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 1/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19901-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19901-ND
Terminals - Rectangular Connectors 298-19901-ND
CONN TERM RECT LUG 1/0 AWG #1/4

CONN TERM RECT LUG 1/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 1/0Awg; Product Range Panduit - 52AH0947 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 1/0Awg; Product Range Panduit
52AH0947
Terminal, Compression Lug, M6, 1/0Awg; Product Range Panduit 52AH0947
TERMINAL, COMPRESSION LUG, M6, 1/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 1/0AWG; Product Range:Pan-Lug LCD Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-19901-ND 52AH0947
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 1/0Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details