Panduit Corp. #1/0 Awg Wire, 90 Angle Tongue, 1/2 Bolt Hole, 1 3/4 Hole Spacing Rohs Compliant Panduit LCD1/0-12F-X

Description
#1/0 AWG Wire, 90 Angle Tongue, 1/2" Bolt Hole, 1 3/4" Hole Spacing RoHS Compliant: Yes
Description
#1/0 AWG Wire, 90 Angle Tongue, 1/2" Bolt Hole, 1 3/4" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
#1/0 Awg Wire, 90 Angle Tongue, 1/2 Bolt Hole, 1 3/4 Hole Spacing Rohs Compliant Panduit - 66H1470 - Newark, An Avnet Company
Chicago, IL, United States
#1/0 Awg Wire, 90 Angle Tongue, 1/2 Bolt Hole, 1 3/4 Hole Spacing Rohs Compliant Panduit
66H1470
#1/0 Awg Wire, 90 Angle Tongue, 1/2 Bolt Hole, 1 3/4 Hole Spacing Rohs Compliant Panduit 66H1470
#1/0 AWG Wire, 90 Angle Tongue, 1/2" Bolt Hole, 1 3/4" Hole Spacing RoHS Compliant: Yes

#1/0 AWG Wire, 90 Angle Tongue, 1/2" Bolt Hole, 1 3/4" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hookup Wires
Product Number 66H1470
Product Name #1/0 Awg Wire, 90 Angle Tongue, 1/2 Bolt Hole, 1 3/4 Hole Spacing Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Primary Wire - 0214613001 - TE Connectivity
Specs
Rated Voltage 750 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS 814 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
View Details