The LCCX8-38DH-L-ND is a copper lug designed for use with stranded copper wire, accommodating wire sizes from Class B and C to various compact classes. It features a long flex barrel with a wire inspection window and a 45° angle tongue, facilitating easier wire insertion and inspection. The connector is UL listed for applications up to 35kV, with a temperature rating of 90°C. It is suitable for use with a stud size of 3/8 inch and has a wire strip length of 3/4 inch. The product includes color-coded barrel markings for identification and is certified by C.S.A. for reliability in electrical connections.
CONN TERM RECT TONG 8 AWG #3/8
Terminals Copp Comp Lug 2H #8 AWG F
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | LCCX8-38DH-L-ND | LCCX8-38DH-L |
| Product Name | Terminals - Rectangular Connectors | Terminals |
| Terminal Type | Rectangular Tongue |