Panduit Corp. Terminals - Rectangular Connectors LCCX6-38DF-L

Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote
Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LCCX6-38DF-L-ND is a copper lug designed for use with stranded copper wire, specifically suitable for wire sizes of 6 AWG. It features a long flex barrel with a window for wire inspection and a 90° angle tongue for easy connection. The connector is UL listed for applications up to 35 kV, with a temperature rating of 90°C. It is color-coded blue for identification and includes markings for both Panduit and alternate industry die index numbers. The product is certified for use in various applications, including those requiring voltage stress relief for higher voltages. The dimensions include a barrel length of approximately 1.84 inches and a stud size of 3/8 inch.

Datasheet Summary
Powered by GS/AI

The LCCX6-38DF-L-ND is a copper lug designed for use with stranded copper wire, specifically suitable for wire sizes of 6 AWG. It features a long flex barrel with a window for wire inspection and a 90° angle tongue for easy connection. The connector is UL listed for applications up to 35 kV, with a temperature rating of 90°C. It is color-coded blue for identification and includes markings for both Panduit and alternate industry die index numbers. The product is certified for use in various applications, including those requiring voltage stress relief for higher voltages. The dimensions include a barrel length of approximately 1.84 inches and a stud size of 3/8 inch.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - LCCX6-38DF-L-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
LCCX6-38DF-L-ND
Terminals - Rectangular Connectors LCCX6-38DF-L-ND
CONN TERM RECT TONG 6 AWG #3/8

CONN TERM RECT TONG 6 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCCX6-38DF-L
Terminals LCCX6-38DF-L
Terminals Copp Comp Lug 2H #6 AWG F

Terminals Copp Comp Lug 2H #6 AWG F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number LCCX6-38DF-L-ND LCCX6-38DF-L
Product Name Terminals - Rectangular Connectors Terminals
Terminal Type Rectangular Tongue
Unlock Full Specs
to access all available technical data