The Terminal Compression Lug, M12, 500Kcmil from Panduit is designed for use with flexible, extra-flexible, and code stranded copper conductors. It features a long barrel design that maximizes the number of crimps, enhancing wire pull-out strength and electrical performance. The lug is tin-plated to resist corrosion and is UL Listed and CSA Certified for applications up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It meets J-STD-607-A and TIA-942 requirements for network systems grounding applications. The inspection window allows for visual confirmation of full conductor insertion, and the color-coded barrels assist in selecting the appropriate crimp die. This product is suitable for various conductor classes, including Diesel Locomotive, and is available with NEMA hole sizes and spacing.
CONN TERM RECT TONG 500 MCM #1/2
TERMINAL, COMPRESSION LUG, M12, 500KCMIL; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Terminals Copp Comp Lug 2H 500 kcmil Flex
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14874-ND | 72P1872 | LCCX500-12-6 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M12, 500Kcmil; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |