Panduit Corp. Terminals - Rectangular Connectors LCCX4-14A-L

Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14872-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14872-ND
Terminals - Rectangular Connectors 298-14872-ND
CONN TERM RECT TONG 4 AWG #1/4

CONN TERM RECT TONG 4 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCCX4-14A-L
Terminals LCCX4-14A-L
Terminals Copp Comp. Lug 2H #4 AWG Flex 1

Terminals Copp Comp. Lug 2H #4 AWG Flex 1

Buy Now Datasheet
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit - 52AH0860 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit
52AH0860
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit 52AH0860
TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14872-ND LCCX4-14A-L 52AH0860
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M6, 4Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details