CONN TERM RECT TONG 4/0 AWG #3/8
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Terminals Copp Comp Lug 2H 4/0 AWG Flex
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14871-ND | 52AH0863 | LCCX4/0-38D-X |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |