CONN TERM RECT TONG 350 MCM #1/2 Product overview: LCCX350-12-6 from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCCX350-12-6 can be used for catalog matching and distributor lookup.
Terminal Connector Rectangular Rectangular Tongue 350MCM (kcmil) 1/2 Stud
Win Source Part Number: 1053855-LCCX350-12-6
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Color: Blue
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 350MCM (kcmil)
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 1.540" (39.12mm)
Length - Overall: 6.130" (155.70mm)
Insulation: Non-Insulated
Tab Thickness: 0.220" (5.59mm)
Stud/Tab Size: 1/2 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.840" (21.34mm)
Diameter - Barrel OD: 1.060" (26.92mm)
Diameter - Ring ID: 0.530" (13.46mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCA6-14F-L; LCAX6-14-L; LCC6-14AW-L;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: LCCX350-12-6-ND,298-
Base Product Number: LCCX
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 395-LCCX350-12-6 | 298-14868-ND | 1053855-LCCX350-12-6 |
| Product Name | Electronic Connector | Lugs | Connectors, Interconnects - Terminals - Rectangular Connectors |
| Gender | Female / Jack |