Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCCX2/0-38D-X

Description
Win Source Part Number: 1145722-LCCX2/0-38D- X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 3.700" (93.98mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.410" (10.41mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11792,0749834258 4,LCCX2/0-38D-X-ND Base Product Number: LCCX
Request a Quote Datasheet
Description
Win Source Part Number: 1145722-LCCX2/0-38D- X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 3.700" (93.98mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.410" (10.41mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11792,0749834258 4,LCCX2/0-38D-X-ND Base Product Number: LCCX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1145722-LCCX2/0-38D-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1145722-LCCX2/0-38D-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1145722-LCCX2/0-38D-X
Win Source Part Number: 1145722-LCCX2/0-38D- X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.960" (24.38mm) Length - Overall: 3.700" (93.98mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 3/8 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.510" (12.95mm) Diameter - Barrel OD: 0.640" (16.26mm) Diameter - Ring ID: 0.410" (10.41mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11792,0749834258 4,LCCX2/0-38D-X-ND Base Product Number: LCCX

Win Source Part Number: 1145722-LCCX2/0-38D-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.960" (24.38mm)
Length - Overall: 3.700" (93.98mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Stud/Tab Size: 3/8 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.510" (12.95mm)
Diameter - Barrel OD: 0.640" (16.26mm)
Diameter - Ring ID: 0.410" (10.41mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11792,07498342584,LCCX2/0-38D-X-ND
Base Product Number: LCCX

Buy Now Datasheet
Lugs - 298-11792-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1145722-LCCX2/0-38D-X 298-11792-ND
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors Lugs
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details