Panduit Corp. Terminals - Rectangular Connectors LCCX2/0-14A-X

Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14867-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14867-ND
Terminals - Rectangular Connectors 298-14867-ND
CONN TERM RECT TONG 2/0 AWG #1/4

CONN TERM RECT TONG 2/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit - 52AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
52AH0858
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit 52AH0858
TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14867-ND 52AH0858
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details