CONN TERM RECT TONG 1 AWG #3/8
Terminals Copper Comp. Lug 2H #1 AWG Flex 3
TERMINAL, COMPRESSION LUG, M10, 1AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-22208-ND | LCCX1-38D-X | 52AH0850 |
| Product Name | Terminals - Rectangular Connectors | Terminals | Terminal, Compression Lug, M10, 1Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |