CONN TERM RECT TONG 1/0 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 1/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
Terminals Copp Comp Lug 2H 1/0 AWG Flex
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14864-ND | 52AH0852 | LCCX1/0-14A-X |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 1/0Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |