Panduit Corp. Terminals - Rectangular Connectors LCCX1/0-12-X

Description
CONN TERM RECT TONG 1/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14863-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14863-ND
Terminals - Rectangular Connectors 298-14863-ND
CONN TERM RECT TONG 1/0 AWG #1/2

CONN TERM RECT TONG 1/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit - 52AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit
52AH0851
Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit 52AH0851
TERMINAL, COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCCX1/0-12-X
Terminals LCCX1/0-12-X
Terminals Copp Comp Lug 2H 1/0 AWG Flex

Terminals Copp Comp Lug 2H 1/0 AWG Flex

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14863-ND 52AH0851 LCCX1/0-12-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details