Panduit Corp. Copper High Voltage Lug, Two-Hole Long Barrel, Type Lcch, #4/0 Awg Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit LCCH4/0-12-X

Description
Copper high voltage lug, two-hole long barrel, Type LCCH, #4/0 AWG Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes
Description
Copper high voltage lug, two-hole long barrel, Type LCCH, #4/0 AWG Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Copper High Voltage Lug, Two-Hole Long Barrel, Type Lcch, #4/0 Awg Wire, 1/2
Chicago, IL, United States
Copper High Voltage Lug, Two-Hole Long Barrel, Type Lcch, #4/0 Awg Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit
66H1163
Copper High Voltage Lug, Two-Hole Long Barrel, Type Lcch, #4/0 Awg Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit 66H1163
Copper high voltage lug, two-hole long barrel, Type LCCH, #4/0 AWG Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes

Copper high voltage lug, two-hole long barrel, Type LCCH, #4/0 AWG Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, NEMA hole sizes and spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H1163
Product Name Copper High Voltage Lug, Two-Hole Long Barrel, Type Lcch, #4/0 Awg Wire, 1/2" Bolt Hole Size, 1.75" Hole Spacing, Nema Hole Sizes And Spacing Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers