Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
PANDUIT CORP.
LCCF6-14A-L -- TERMINALS - RECTANGULAR CONNECTORS
Panduit Corp.
Terminals - Rectangular Connectors
LCCF6-14A-L
Description
CONN TERM RECT TONG 6 AWG #1/4
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22198-ND
Terminals - Rectangular Connectors
298-22198-ND
CONN TERM RECT TONG 6 AWG #1/4
CONN TERM RECT TONG 6 AWG #1/4
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Terminals
Product Number
298-22198-ND
Product Name
Terminals - Rectangular Connectors
Terminal Type
Rectangular Tongue
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Connector Contacts
104506-2
Specs
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm
2
View Details
Amphenol Communications Solutions
D-Sub Standard Board Mount
D15P13B6UA00LF
View Details
Altech Corp.
Terminals
2217
View Details
Sensata Technologies
Lug Terminals TRM1
Specs
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details