CONN TERM RECT TONG 3/0 AWG #1/2
TERMINAL, COMPRESSION LUG, 1/2", 3/0AWG; Product Range:Pan-Lug LCCF Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Terminals Copp Comp Lug 2H 3/0 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14856-ND | 72AC7915 | LCCF3/0-12-X |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, 1/2, 3/0Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |