Panduit Corp. Terminals - Rectangular Connectors LCCF2-12-E

Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22185-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22185-ND
Terminals - Rectangular Connectors 298-22185-ND
CONN TERM RECT TONG 2 AWG #1/2

CONN TERM RECT TONG 2 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit - 52AH0844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
52AH0844
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit 52AH0844
TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCCF Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCCF Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCCF2-12-E
Terminals LCCF2-12-E
Terminals Copp Comp Lug 2H #2 AWG

Terminals Copp Comp Lug 2H #2 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-22185-ND 52AH0844 LCCF2-12-E
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 2Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details